Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M01FKEA

Description
3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.01MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MHDKR-ND
Chip Resistor - Surface Mount 541-3.01MHDKR-ND
3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MHCT-ND
Chip Resistor - Surface Mount 541-3.01MHCT-ND
3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01MHTR-ND
Chip Resistor - Surface Mount 541-3.01MHTR-ND
3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.01M OHM 1/10W 1% 0603 SMD - CRCW06033M01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/10W 1% 0603 SMD
CRCW06033M01FKEA
RES 3.01M OHM 1/10W 1% 0603 SMD CRCW06033M01FKEA
RES 3.01Mohm 1/10W 1% 0603 SMD

RES 3.01Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 3M01, 1%, 0.1W, 0603; Resistance Vishay - 52K8391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M01, 1%, 0.1W, 0603; Resistance Vishay
52K8391
Res, Thick Film, 3M01, 1%, 0.1W, 0603; Resistance Vishay 52K8391
RES, THICK FILM, 3M01, 1%, 0.1W, 0603; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3M01, 1%, 0.1W, 0603; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M01, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M01, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4317
Res, Thick Film, 3M01, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4317
RES, THICK FILM, 3M01, 1%, 0.1W, 0603, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M01, 1%, 0.1W, 0603, REEL; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.01MHDKR-ND CRCW06033M01FKEA 52K8391 43C4317
Product Name Chip Resistor - Surface Mount RES 3.01M OHM 1/10W 1% 0603 SMD Res, Thick Film, 3M01, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3M01, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details