Vishay Intertechnology, Inc. RES 3.0M OHM 1/10W 5% 0603 SMD CRCW06033M00JNTA

Description
RES 3.0Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.0Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0M OHM 1/10W 5% 0603 SMD - CRCW06033M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0M OHM 1/10W 5% 0603 SMD
CRCW06033M00JNTA
RES 3.0M OHM 1/10W 5% 0603 SMD CRCW06033M00JNTA
RES 3.0Mohm 1/10W 5% 0603 SMD

RES 3.0Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033M00JNTA-ND
Chip Resistor - Surface Mount CRCW06033M00JNTA-ND
3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033M00JNTA CRCW06033M00JNTA-ND
Product Name RES 3.0M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers