Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 3Mohms 5% CRCW06033M00JNEA

Description
Thick Film Resistors - SMD 1/10watt 3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3Mohms 5% - CRCW06033M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3Mohms 5%
CRCW06033M00JNEA
Thick Film Resistors - SMD 1/10watt 3Mohms 5% CRCW06033M00JNEA
Thick Film Resistors - SMD 1/10watt 3Mohms 5%

Thick Film Resistors - SMD 1/10watt 3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033M00JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033M00JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033M00JNEADKR-ND
3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033M00JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033M00JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06033M00JNEATR-ND
3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033M00JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033M00JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06033M00JNEACT-ND
3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033M00JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033M00JNEA
Chip Resistor - Surface Mount CRCW06033M00JNEA
RES SMD 3M OHM 5% 1/10W 0603

RES SMD 3M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06033M00JNEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033M00JNEA
Chip Resistor - Surface Mount CRCW06033M00JNEA
RES SMD 3M OHM 5% 1/10W 0603

RES SMD 3M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06033M00JNEA 541-CRCW06033M00JNEADKR-ND CRCW06033M00JNEA CRCW06033M00JNEA
Product Name Thick Film Resistors - SMD 1/10watt 3Mohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms 0.0030 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details