Vishay Precision Group Chip Resistor - Surface Mount CRCW06033M00FKEAC

Description
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5400-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5400-2-ND
Chip Resistor - Surface Mount 541-5400-2-ND
3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 3M0 1% Et1 E3 Rohs Compliant Vishay - 59AC2369 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 3M0 1% Et1 E3 Rohs Compliant Vishay
59AC2369
D11/crcw0603-C 100 3M0 1% Et1 E3 Rohs Compliant Vishay 59AC2369
D11/CRCW0603-C 100 3M0 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 3M0 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5400-2-ND 59AC2369
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 3M0 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details