Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW06033K92FKEA

Description
Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: CRCW Manufacturer: Vishay Dale Product Status: Active Resistance: 3.92 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: CRCW Manufacturer: Vishay Dale Product Status: Active Resistance: 3.92 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: CRCW Manufacturer: Vishay Dale Product Status: Active Resistance: 3.92 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Manufacturer: Vishay Dale
Product Status: Active
Resistance: 3.92 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
RES 3.92K OHM 1/10W 1% 0603 SMD - CRCW06033K92FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/10W 1% 0603 SMD
CRCW06033K92FKEA
RES 3.92K OHM 1/10W 1% 0603 SMD CRCW06033K92FKEA
RES 3.92Kohm 1/10W 1% 0603 SMD

RES 3.92Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.92KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KHTR-ND
Chip Resistor - Surface Mount 541-3.92KHTR-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KHDKR-ND
Chip Resistor - Surface Mount 541-3.92KHDKR-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KHCT-ND
Chip Resistor - Surface Mount 541-3.92KHCT-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K92, 1%, 0.1W, 0603; Resistance Vishay - 52K8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.1W, 0603; Resistance Vishay
52K8390
Res, Thick Film, 3K92, 1%, 0.1W, 0603; Resistance Vishay 52K8390
RES, THICK FILM, 3K92, 1%, 0.1W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.1W, 0603; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K92, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3844
Res, Thick Film, 3K92, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3844
RES, THICK FILM, 3K92, 1%, 0.1W, 0603, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.1W, 0603, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06033K92FKEA 541-3.92KHTR-ND 52K8390 42K3844
Product Name Resistors Chip Resistor - Surface Mount RES 3.92K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K92, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K92, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3920 ohms 3920 ohms 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details