Vishay Precision Group VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series CRCW06033K90JNEAIF

Description
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series
Datasheet
Description
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series - 866-CRCW06033K90JNEAIF - Utmel Electronic Limited
Hong Kong, China
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series
866-CRCW06033K90JNEAIF
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series 866-CRCW06033K90JNEAIF
VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series

VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4659
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4659
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 866-CRCW06033K90JNEAIF 41R4659
Product Name VISHAY CRCW06033K90JNEAIF SMD Chip Resistor, Thick Film, 3.9 kohm, 75 V, 0603 [1608 Metric], 100 mW,5%, CRCW Series Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers