Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K90JNEA

Description
3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.9KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KGTR-ND
Chip Resistor - Surface Mount 541-3.9KGTR-ND
3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KGCT-ND
Chip Resistor - Surface Mount 541-3.9KGCT-ND
3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9KGDKR-ND
Chip Resistor - Surface Mount 541-3.9KGDKR-ND
3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.9K OHM 1/10W 5% 0603 SMD - CRCW06033K90JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/10W 5% 0603 SMD
CRCW06033K90JNEA
RES 3.9K OHM 1/10W 5% 0603 SMD CRCW06033K90JNEA
RES 3.9Kohm 1/10W 5% 0603 SMD

RES 3.9Kohm 1/10W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033K90JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K90JNEA
Resistors - Chip Resistor - Surface Mount CRCW06033K90JNEA
RES SMD 3.9K OHM 5% 1/10W 0603

RES SMD 3.9K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Vishay - 72M6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Vishay
72M6834
Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Vishay 72M6834
RES, THICK FILM, 3K9, 5%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 5%, 0.1W, 0603, Reel; Resistance Vishay - 65H6435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.1W, 0603, Reel; Resistance Vishay
65H6435
Res, Thick Film, 3K9, 5%, 0.1W, 0603, Reel; Resistance Vishay 65H6435
RES, THICK FILM, 3K9, 5%, 0.1W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.1W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.9KGTR-ND CRCW06033K90JNEA CRCW06033K90JNEA 72M6834 65H6435
Product Name Chip Resistor - Surface Mount RES 3.9K OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K9, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K9, 5%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details