Vishay Precision Group SMD 75V 100mW Resistor CRCW06033K90FKEA

Description
0603 Thick Film Resistor, 3.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K90FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 3.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K90FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW06033K90FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06033K90FKEA
SMD 75V 100mW Resistor 52-CRCW06033K90FKEA
0603 Thick Film Resistor, 3.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K90FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 3.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K90FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790349
Surface Mount Resistors 6790349
Vishay CRCW06033K90FKEA

Vishay CRCW06033K90FKEA

Supplier's Site
Surface Mount Resistors - 1694382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694382
Surface Mount Resistors 1694382
Vishay CRCW06033K90FKEA

Vishay CRCW06033K90FKEA

Supplier's Site
Surface Mount Resistors - 1817832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817832
Surface Mount Resistors 1817832
Vishay CRCW06033K90FKEA

Vishay CRCW06033K90FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KHCT-ND
Chip Resistor - Surface Mount 541-3.90KHCT-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KHTR-ND
Chip Resistor - Surface Mount 541-3.90KHTR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90KHDKR-ND
Chip Resistor - Surface Mount 541-3.90KHDKR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06033K90FKEA - CRCW06033K90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033K90FKEA
CRCW06033K90FKEA
CRCW06033K90FKEA CRCW06033K90FKEA
CRCW06033K90FKEA

CRCW06033K90FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K90FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K90FKEA
Chip Resistor - Surface Mount CRCW06033K90FKEA
RES SMD 3.9K OHM 1% 1/10W 0603

RES SMD 3.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Vishay - 52K8389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Vishay
52K8389
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Vishay 52K8389
RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3843
Res, Thick Film, 3K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3843
RES, THICK FILM, 3K9, 1%, 0.1W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0603, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5377 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5377
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5377
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW06033K90FKEA 6790349 1817832 541-3.90KHCT-ND CRCW06033K90FKEA CRCW06033K90FKEA 52K8389 42K3843 61M5377
Product Name SMD 75V 100mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW06033K90FKEA Chip Resistor - Surface Mount Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K9, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details