Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K83FKTA

Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06033K83FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K83FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06033K83FKTATR-ND
3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K83FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K83FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K83FKTADKR-ND
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K83FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K83FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06033K83FKTACT-ND
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW06033K83FKTA - CRCW06033K83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033K83FKTA
CRCW06033K83FKTA
CRCW06033K83FKTA CRCW06033K83FKTA
CRCW06033K83FKTA

CRCW06033K83FKTA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033K83FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K83FKTA
Resistors - Chip Resistor - Surface Mount CRCW06033K83FKTA
RES SMD 3.83K OHM 1% 1/10W 0603

RES SMD 3.83K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4313
Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4313
RES, THICK FILM, 3K83, 1%, 0.1W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K83, 1%, 0.1W, 0603, REEL; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06033K83FKTATR-ND CRCW06033K83FKTA CRCW06033K83FKTA 43C4313
Product Name Chip Resistor - Surface Mount CRCW06033K83FKTA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details