Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 3.74K, 1% CRCW06033K74FKEB

Description
RES, 0603, 1/16W, 100PPM, 3.74K, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 3.74K, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 3.74K, 1% - CRCW06033K74FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 3.74K, 1%
CRCW06033K74FKEB
RES, 0603, 1/16W, 100PPM, 3.74K, 1% CRCW06033K74FKEB
RES, 0603, 1/16W, 100PPM, 3.74K, 1%

RES, 0603, 1/16W, 100PPM, 3.74K, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K74FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K74FKEB-ND
Chip Resistor - Surface Mount CRCW06033K74FKEB-ND
3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033K74FKEB CRCW06033K74FKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 3.74K, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details