Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K74FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3873
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3873
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Vishay - 25AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Vishay
25AC7443
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Vishay 25AC7443
RES, THICK FILM, 3K74, 1%, 0.1W, 0603, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.1W, 0603, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W3873 25AC7443
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details