3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.74K OHM 1% 1/10W 0603
RES, THICK FILM, 3K74, 1%, 0.1W, 0603; Resistance:3.74kohm;
RES, THICK FILM, 3K74, 1%, 0.1W, 0603, REEL; Resistance:3.74kohm;
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6790336 | 1817923 | CRCW06033K74FKEA | 541-3.74KHDKR-ND | CRCW06033K74FKEA | 52K8387 | 42K3842 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | CRCW06033K74FKEA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 3K74, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 3740 ohms | 3740 ohms | 3740 ohms | 3740 ohms | |||
| Power Rating | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |