Vishay Intertechnology, Inc. Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06033K74FHEAP

Description
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW06033K74FHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW06033K74FHEAP
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06033K74FHEAP
Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K74FHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K74FHEAP-ND
Chip Resistor - Surface Mount CRCW06033K74FHEAP-ND
3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06033K74FHEAP CRCW06033K74FHEAP-ND
Product Name Res Thick Film 0603 3.74K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details