Vishay Intertechnology, Inc. RES 3.6K OHM 1/10W 5% 0603 SMD CRCW06033K60JNTA

Description
RES 3.6Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 3.6Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/10W 5% 0603 SMD - CRCW06033K60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/10W 5% 0603 SMD
CRCW06033K60JNTA
RES 3.6K OHM 1/10W 5% 0603 SMD CRCW06033K60JNTA
RES 3.6Kohm 1/10W 5% 0603 SMD

RES 3.6Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K60JNTA-ND
Chip Resistor - Surface Mount CRCW06033K60JNTA-ND
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033K60JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K60JNTA
Chip Resistor - Surface Mount CRCW06033K60JNTA
RES SMD 3.6K OHM 5% 1/10W 0603

RES SMD 3.6K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 3.6K 5% 200 Rt1 Rohs Compliant Vishay - 48P8898 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3.6K 5% 200 Rt1 Rohs Compliant Vishay
48P8898
Crcw0603 3.6K 5% 200 Rt1 Rohs Compliant Vishay 48P8898
CRCW0603 3.6K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 3.6K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06033K60JNTA CRCW06033K60JNTA-ND CRCW06033K60JNTA 48P8898
Product Name RES 3.6K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 3.6K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details