3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 3K6, 1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06033K60FKTA-ND | CRCW06033K60FKTA | 07J4168 |
| Product Name | Chip Resistor - Surface Mount | CRCW06033K60FKTA | Res, Thick Film, 3K6, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |