Vishay Intertechnology, Inc. RES 3.60K OHM .25W 1% 0603 SMD CRCW06033K60FKEAHP

Description
RES 3.60Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.60Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM .25W 1% 0603 SMD - CRCW06033K60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM .25W 1% 0603 SMD
CRCW06033K60FKEAHP
RES 3.60K OHM .25W 1% 0603 SMD CRCW06033K60FKEAHP
RES 3.60Kohm .25W 1% 0603 SMD

RES 3.60Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033K60FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K60FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06033K60FKEAHPTR-ND
3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K60FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K60FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06033K60FKEAHPCT-ND
3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K60FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K60FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K60FKEAHPDKR-ND
3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033K60FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K60FKEAHP
Chip Resistor - Surface Mount CRCW06033K60FKEAHP
RES SMD 3.6K OHM 1% 1/3W 0603

RES SMD 3.6K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06033K60FKEAHP 541-CRCW06033K60FKEAHPTR-ND CRCW06033K60FKEAHP
Product Name RES 3.60K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details