Vishay Precision Group CRCW06033K60FKEA CRCW06033K60FKEA

Description
CRCW06033K60FKEA
Request a Quote Datasheet
Description
CRCW06033K60FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06033K60FKEA - CRCW06033K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033K60FKEA
CRCW06033K60FKEA
CRCW06033K60FKEA CRCW06033K60FKEA
CRCW06033K60FKEA

CRCW06033K60FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KHDKR-ND
Chip Resistor - Surface Mount 541-3.60KHDKR-ND
3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KHTR-ND
Chip Resistor - Surface Mount 541-3.60KHTR-ND
3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KHCT-ND
Chip Resistor - Surface Mount 541-3.60KHCT-ND
3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790324
Surface Mount Resistors 6790324
Vishay CRCW06033K60FKEA

Vishay CRCW06033K60FKEA

Supplier's Site
Surface Mount Resistors - 6790324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790324P
Surface Mount Resistors 6790324P
Vishay CRCW06033K60FKEA

Vishay CRCW06033K60FKEA

Supplier's Site
Surface Mount Resistors - 1694374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694374
Surface Mount Resistors 1694374
Vishay CRCW06033K60FKEA

Vishay CRCW06033K60FKEA

Supplier's Site
Surface Mount Resistors - 1817833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817833
Surface Mount Resistors 1817833
Vishay CRCW06033K60FKEA

Vishay CRCW06033K60FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW06033K60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06033K60FKEA
Automotive 75V 100mW Resistor 52-CRCW06033K60FKEA
0603 Thick Film Resistor, 3.6kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K60FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 3.6kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373618-CRCW06033K60FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373618-CRCW06033K60FKEA
Resistors - Chip Resistor - Surface Mount 1373618-CRCW06033K60FKEA
Win Source Part Number: 1373618-CRCW06033K60 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3.6 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373618-CRCW06033K60FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CRCW0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3.6 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, Thick Film, 3K6, 1%, 0.1W, 0603; Resistance Vishay - 52K8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.1W, 0603; Resistance Vishay
52K8383
Res, Thick Film, 3K6, 1%, 0.1W, 0603; Resistance Vishay 52K8383
RES, THICK FILM, 3K6, 1%, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4198
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4198
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4310
Res, Thick Film, 3K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4310
RES, THICK FILM, 3K6, 1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06033K60FKEA 541-3.60KHDKR-ND 6790324 6790324P 52-CRCW06033K60FKEA 1373618-CRCW06033K60FKEA 52K8383 27W4198 43C4310
Product Name CRCW06033K60FKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K6, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 3K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details