Vishay Precision Group Thick Film Resistors - SMD 1/10watt 3.57Kohms 1% CRCW06033K57FKTA

Description
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1% - CRCW06033K57FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1%
CRCW06033K57FKTA
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1% CRCW06033K57FKTA
Thick Film Resistors - SMD 1/10watt 3.57Kohms 1%

Thick Film Resistors - SMD 1/10watt 3.57Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033K57FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K57FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06033K57FKTATR-ND
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K57FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K57FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06033K57FKTACT-ND
RES SMD 3.57K OHM 1% 1/10W 0603

RES SMD 3.57K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K57FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K57FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K57FKTADKR-ND
RES SMD 3.57K OHM 1% 1/10W 0603

RES SMD 3.57K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 92B6314 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B6314
Thick Film Chip Resistor; Resistance Vishay 92B6314
Thick Film Chip Resistor; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033K57FKTA 541-CRCW06033K57FKTATR-ND 92B6314
Product Name Thick Film Resistors - SMD 1/10watt 3.57Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1693FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details