Vishay Intertechnology, Inc. RES 3.57K OHM .25W 1% 0603 SMD CRCW06033K57FKEAHP

Description
RES 3.57Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM .25W 1% 0603 SMD - CRCW06033K57FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM .25W 1% 0603 SMD
CRCW06033K57FKEAHP
RES 3.57K OHM .25W 1% 0603 SMD CRCW06033K57FKEAHP
RES 3.57Kohm .25W 1% 0603 SMD

RES 3.57Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K57FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K57FKEAHP-ND
Chip Resistor - Surface Mount CRCW06033K57FKEAHP-ND
3.57 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.57 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06033K57FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K57FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW06033K57FKEAHP
RES SMD 3.57K OHM 1% 1/3W 0603

RES SMD 3.57K OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06033K57FKEAHP CRCW06033K57FKEAHP-ND CRCW06033K57FKEAHP
Product Name RES 3.57K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details