Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K57FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3871 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3871
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3871
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2858
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2858
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3871
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details