Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K57FKEA

Description
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.57KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KHTR-ND
Chip Resistor - Surface Mount 541-3.57KHTR-ND
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KHDKR-ND
Chip Resistor - Surface Mount 541-3.57KHDKR-ND
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KHCT-ND
Chip Resistor - Surface Mount 541-3.57KHCT-ND
3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06033K57FKEA - CRCW06033K57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06033K57FKEA
CRCW06033K57FKEA
CRCW06033K57FKEA CRCW06033K57FKEA
CRCW06033K57FKEA

CRCW06033K57FKEA

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Vishay - 89M6753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Vishay
89M6753
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Vishay 89M6753
RES, THICK FILM, 3K57, 1%, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3841
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3841
RES, THICK FILM, 3K57, 1%, 0.1W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.1W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.57KHTR-ND CRCW06033K57FKEA 89M6753 42K3841
Product Name Chip Resistor - Surface Mount CRCW06033K57FKEA Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details