Vishay Precision Group Automotive 75V 100mW Resistor CRCW06033K48FKEA

Description
0603 Thick Film Resistor, 3.48kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K48FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K48FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 3.48kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K48FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K48FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW06033K48FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06033K48FKEA
Automotive 75V 100mW Resistor 52-CRCW06033K48FKEA
0603 Thick Film Resistor, 3.48kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K48FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K48FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 3.48kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06033K48FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K48FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 3.48Kohms 1% - CRCW06033K48FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.48Kohms 1%
CRCW06033K48FKEA
Thick Film Resistors - SMD 1/10watt 3.48Kohms 1% CRCW06033K48FKEA
Thick Film Resistors - SMD 1/10watt 3.48Kohms 1%

Thick Film Resistors - SMD 1/10watt 3.48Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.48KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KHCT-ND
Chip Resistor - Surface Mount 541-3.48KHCT-ND
3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KHDKR-ND
Chip Resistor - Surface Mount 541-3.48KHDKR-ND
3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KHTR-ND
Chip Resistor - Surface Mount 541-3.48KHTR-ND
3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790327
Surface Mount Resistors 6790327
Vishay CRCW06033K48FKEA

Vishay CRCW06033K48FKEA

Supplier's Site
Surface Mount Resistors - 1694376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694376
Surface Mount Resistors 1694376
Vishay CRCW06033K48FKEA

Vishay CRCW06033K48FKEA

Supplier's Site
Surface Mount Resistors - 1817861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817861
Surface Mount Resistors 1817861
Vishay CRCW06033K48FKEA

Vishay CRCW06033K48FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329187-CRCW06033K48FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329187-CRCW06033K48FKEA
Resistors - Chip Resistor - Surface Mount 1329187-CRCW06033K48FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329187-CRCW06033K48 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.48 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.48KHTR,541-3.4 8KHDKR,541-3.48KHCT, D11/CRCW0603 100 3K48 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329187-CRCW06033K48FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.48 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3.48KHTR,541-3.48KHDKR,541-3.48KHCT,D11/CRCW0603 100 3K48 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 3K48, 1%, 0.1W, 0603; Resistance Vishay - 52K8381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.1W, 0603; Resistance Vishay
52K8381
Res, Thick Film, 3K48, 1%, 0.1W, 0603; Resistance Vishay 52K8381
RES, THICK FILM, 3K48, 1%, 0.1W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.1W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8382
Res, Thick Film, 3K48, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8382
RES, THICK FILM, 3K48, 1%, 0.1W, 0603, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.1W, 0603, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K48FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K48FKEA
Chip Resistor - Surface Mount CRCW06033K48FKEA
RES SMD 3.48K OHM 1% 1/10W 0603

RES SMD 3.48K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW06033K48FKEA CRCW06033K48FKEA 541-3.48KHCT-ND 6790327 1817861 1329187-CRCW06033K48FKEA 52K8381 52K8382 CRCW06033K48FKEA
Product Name Automotive 75V 100mW Resistor Thick Film Resistors - SMD 1/10watt 3.48Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K48, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K48, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3480 ohms 3480 ohms 3480 ohms 3480 ohms 3480 ohms 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details