Vishay Precision Group Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% CRCW06033K40FKTA

Description
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% - CRCW06033K40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
CRCW06033K40FKTA
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% CRCW06033K40FKTA
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K40FKTA-ND
Chip Resistor - Surface Mount CRCW06033K40FKTA-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4152
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4152
RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033K40FKTA CRCW06033K40FKTA-ND 07J4152
Product Name Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details