Vishay Precision Group Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% CRCW06033K40FKEB

Description
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% - CRCW06033K40FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%
CRCW06033K40FKEB
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% CRCW06033K40FKEB
Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 3.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K40FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06033K40FKEB-ND
Chip Resistor - Surface Mount CRCW06033K40FKEB-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 3K4 1% Et5 E3 Rohs Compliant Vishay - 48P8893 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 3K4 1% Et5 E3 Rohs Compliant Vishay
48P8893
D11/crcw0603 100 3K4 1% Et5 E3 Rohs Compliant Vishay 48P8893
D11/CRCW0603 100 3K4 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 3K4 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033K40FKEB CRCW06033K40FKEB-ND 48P8893
Product Name Thick Film Resistors - SMD 1/10watt 3.4Kohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 3K4 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details