Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K40FKEA

Description
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.40KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KHDKR-ND
Chip Resistor - Surface Mount 541-3.40KHDKR-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KHCT-ND
Chip Resistor - Surface Mount 541-3.40KHCT-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.40KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.40KHTR-ND
Chip Resistor - Surface Mount 541-3.40KHTR-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW06033K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW06033K40FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW06033K40FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6790318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790318
Surface Mount Resistors 6790318
Vishay CRCW06033K40FKEA

Vishay CRCW06033K40FKEA

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Vishay
52K8380
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Vishay 52K8380
RES, THICK FILM, 3K4, 1%, 0.1W, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.1W, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3840
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3840
RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K40FKEA
Chip Resistor - Surface Mount CRCW06033K40FKEA
RES SMD 3.4K OHM 1% 1/10W 0603

RES SMD 3.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3.40KHDKR-ND CRCW06033K40FKEA 6790318 52K8380 42K3840 CRCW06033K40FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.4kohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details