Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K32FKEA

Description
3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.32KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KHDKR-ND
Chip Resistor - Surface Mount 541-3.32KHDKR-ND
3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KHCT-ND
Chip Resistor - Surface Mount 541-3.32KHCT-ND
3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KHTR-ND
Chip Resistor - Surface Mount 541-3.32KHTR-ND
3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.32K OHM 1/10W 1% 0603 SMD - CRCW06033K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 1% 0603 SMD
CRCW06033K32FKEA
RES 3.32K OHM 1/10W 1% 0603 SMD CRCW06033K32FKEA
RES 3.32Kohm 1/10W 1% 0603 SMD

RES 3.32Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790314
Surface Mount Resistors 6790314
Vishay CRCW06033K32FKEA

Vishay CRCW06033K32FKEA

Supplier's Site
Surface Mount Resistors - 1694372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694372
Surface Mount Resistors 1694372
Vishay CRCW06033K32FKEA

Vishay CRCW06033K32FKEA

Supplier's Site
Surface Mount Resistors - 1818087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818087
Surface Mount Resistors 1818087
Vishay CRCW06033K32FKEA

Vishay CRCW06033K32FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K32FKEA
Chip Resistor - Surface Mount CRCW06033K32FKEA
RES SMD 3.32K OHM 1% 1/10W 0603

RES SMD 3.32K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06033K32FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K32FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033K32FKEA
RES SMD 3.32K OHM 1% 1/10W 0603

RES SMD 3.32K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K32, 1%, 0.1W, 0603; Resistance Vishay - 52K8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.1W, 0603; Resistance Vishay
52K8379
Res, Thick Film, 3K32, 1%, 0.1W, 0603; Resistance Vishay 52K8379
RES, THICK FILM, 3K32, 1%, 0.1W, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.1W, 0603; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3839
Res, Thick Film, 3K32, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3839
RES, THICK FILM, 3K32, 1%, 0.1W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.1W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5376 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5376
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5376
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.32KHDKR-ND CRCW06033K32FKEA 6790314 1818087 CRCW06033K32FKEA CRCW06033K32FKEA 52K8379 42K3839 61M5376
Product Name Chip Resistor - Surface Mount RES 3.32K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K32, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K32, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details