Res Thick Film 0603 3.3K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, 3.3KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06033K30JNEB | 541-CRCW06033K30JNEBTR-ND | 33AK3014 |
| Product Name | Res Thick Film 0603 3.3K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Res, 3.3Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Power Rating | 10 watts | 0.1250 watts |