Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW06033K30FKEAC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 3.3 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±100ppm/°C Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 3.3 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±100ppm/°C Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 3.3 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Temperature Coefficient: ±100ppm/°C Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Product Status: Active
Resistance: 3.3 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film

Buy Now Datasheet
SMD 0.1W 3300ohm 75V Resistor - 52-CRCW06033K30FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 3300ohm 75V Resistor
52-CRCW06033K30FKEAC
SMD 0.1W 3300ohm 75V Resistor 52-CRCW06033K30FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06033K30FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K30FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 3300ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06033K30FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 3300ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 3300ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K30FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4029-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4029-6-ND
Chip Resistor - Surface Mount 541-4029-6-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4029-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4029-1-ND
Chip Resistor - Surface Mount 541-4029-1-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4029-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4029-2-ND
Chip Resistor - Surface Mount 541-4029-2-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033K30FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K30FKEAC
Chip Resistor - Surface Mount CRCW06033K30FKEAC
RES 3.3K OHM 1% 1/10W 0603

RES 3.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW06033K30FKEAC 541-4029-6-ND CRCW06033K30FKEAC
Product Name Resistors Chip Resistor - Surface Mount SMD 0.1W 3300ohm 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers