Vishay Precision Group Surface Mount Resistors CRCW06033K30FKEA

Description
Vishay CRCW06033K30FKEA
Request a Quote Datasheet
Description
Vishay CRCW06033K30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790311
Surface Mount Resistors 6790311
Vishay CRCW06033K30FKEA

Vishay CRCW06033K30FKEA

Supplier's Site
Surface Mount Resistors - 1818071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818071
Surface Mount Resistors 1818071
Vishay CRCW06033K30FKEA

Vishay CRCW06033K30FKEA

Supplier's Site
Surface Mount Resistors - 1694371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694371
Surface Mount Resistors 1694371
Vishay CRCW06033K30FKEA

Vishay CRCW06033K30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KHDKR-ND
Chip Resistor - Surface Mount 541-3.30KHDKR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KHTR-ND
Chip Resistor - Surface Mount 541-3.30KHTR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30KHCT-ND
Chip Resistor - Surface Mount 541-3.30KHCT-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW06033K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW06033K30FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW06033K30FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW06033K30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06033K30FKEA
SMD 75V 100mW Resistor 52-CRCW06033K30FKEA
0603 Thick Film Resistor, 3.3kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K30FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 3.3kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053079-CRCW06033K30FKEA
Resistors - Chip Resistor - Surface Mount 1053079-CRCW06033K30FKEA
Win Source Part Number: 1053079-CRCW06033K30 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): RC0603FR-073K3L; AC0603FR-073K3L; RK73H1JTTD3301F; RC0603FR-133K3L; ERJ-3EKF3301V; MCR03EZPFX3301CRCW06 033K30FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3.30KHTR,541-3.3 0KHCT,541-3.30KHDKR, D11/CRCW0603 100 3K3 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1053079-CRCW06033K30FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): RC0603FR-073K3L; AC0603FR-073K3L; RK73H1JTTD3301F; RC0603FR-133K3L; ERJ-3EKF3301V; MCR03EZPFX3301CRCW06033K30FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3.30KHTR,541-3.30KHCT,541-3.30KHDKR,D11/CRCW0603 100 3K3 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 3K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.1W, 0603; Resistance Vishay
52K8376
Res, Thick Film, 3K3, 1%, 0.1W, 0603; Resistance Vishay 52K8376
RES, THICK FILM, 3K3, 1%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8377
Res, Thick Film, 3K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8377
RES, THICK FILM, 3K3, 1%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5375
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5375
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06033K30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K30FKEA
Chip Resistor - Surface Mount CRCW06033K30FKEA
RES SMD 3.3K OHM 1% 1/10W 0603

RES SMD 3.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790311 1818071 541-3.30KHDKR-ND CRCW06033K30FKEA 52-CRCW06033K30FKEA 1053079-CRCW06033K30FKEA 52K8376 52K8377 61M5375 CRCW06033K30FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:3.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... SMD 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details