Vishay Precision Group Surface Mount Resistors CRCW06033K24FKEA

Description
Vishay CRCW06033K24FKEA
Request a Quote Datasheet
Description
Vishay CRCW06033K24FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790302
Surface Mount Resistors 6790302
Vishay CRCW06033K24FKEA

Vishay CRCW06033K24FKEA

Supplier's Site
Surface Mount Resistors - 1817989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817989
Surface Mount Resistors 1817989
Vishay CRCW06033K24FKEA

Vishay CRCW06033K24FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KHDKR-ND
Chip Resistor - Surface Mount 541-3.24KHDKR-ND
3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KHCT-ND
Chip Resistor - Surface Mount 541-3.24KHCT-ND
3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KHTR-ND
Chip Resistor - Surface Mount 541-3.24KHTR-ND
3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.24K OHM 1/10W 1% 0603 SMD - CRCW06033K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/10W 1% 0603 SMD
CRCW06033K24FKEA
RES 3.24K OHM 1/10W 1% 0603 SMD CRCW06033K24FKEA
RES 3.24Kohm 1/10W 1% 0603 SMD

RES 3.24Kohm 1/10W 1% 0603 SMD

Supplier's Site
RES SMD 3.24K OHM 1% 1/10W 0603 - 873-CRCW06033K24FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.24K OHM 1% 1/10W 0603
873-CRCW06033K24FKEA
RES SMD 3.24K OHM 1% 1/10W 0603 873-CRCW06033K24FKEA
RES SMD 3.24K OHM 1% 1/10W 0603

RES SMD 3.24K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K24, 1%, 0.1W, 0603; Resistance Vishay - 52K8375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.1W, 0603; Resistance Vishay
52K8375
Res, Thick Film, 3K24, 1%, 0.1W, 0603; Resistance Vishay 52K8375
RES, THICK FILM, 3K24, 1%, 0.1W, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.1W, 0603; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K24, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3838
Res, Thick Film, 3K24, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3838
RES, THICK FILM, 3K24, 1%, 0.1W, 0603, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.1W, 0603, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06033K24FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K24FKEA
Chip Resistor - Surface Mount CRCW06033K24FKEA
RES SMD 3.24K OHM 1% 1/10W 0603

RES SMD 3.24K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790302 1817989 541-3.24KHDKR-ND CRCW06033K24FKEA 873-CRCW06033K24FKEA 52K8375 42K3838 CRCW06033K24FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 3.24K OHM 1/10W 1% 0603 SMD RES SMD 3.24K OHM 1% 1/10W 0603 Res, Thick Film, 3K24, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K24, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 3240 ohms 3240 ohms 3240 ohms 3240 ohms 3240 ohms 3240 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details