Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K16FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2852
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2852
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2852
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details