Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW06033K10FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW06033K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW06033K10FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW06033K10FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 3K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3287
Res, Thick Film, 3K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3287
RES, THICK FILM, 3K1, 1%, 0.1W, 0603, REEL; Resistance:3.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K1, 1%, 0.1W, 0603, REEL; Resistance:3.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06033K10FKTA 07J3287
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3.1kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 3K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details