Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K09FKTA

Description
RES SMD 3.09K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 3.09K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06033K09FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K09FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K09FKTADKR-ND
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K09FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K09FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06033K09FKTACT-ND
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K09FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K09FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06033K09FKTATR-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW06033K09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW06033K09FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06033K09FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4126
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4126
RES, THICK FILM, 3K09, 1%, 0.1W, 0603, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K09, 1%, 0.1W, 0603, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9182 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9182
Thick Film Chip Resistor; Resistance Vishay 36C9182
THICK FILM CHIP RESISTOR; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06033K09FKTADKR-ND CRCW06033K09FKTA 07J4126
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details