Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K09FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3868
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3868
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2851 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2851
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2851
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3868
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details