Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K09FKEA

Description
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.09KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KHCT-ND
Chip Resistor - Surface Mount 541-3.09KHCT-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KHDKR-ND
Chip Resistor - Surface Mount 541-3.09KHDKR-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.09KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09KHTR-ND
Chip Resistor - Surface Mount 541-3.09KHTR-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06033K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06033K09FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06033K09FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06033K09FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06033K09FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06033K09FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033K09FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K09FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033K09FKEA
RES SMD 3.09K OHM 1% 1/10W 0603

RES SMD 3.09K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.1W, 0603; Resistance Vishay - 52K8372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.1W, 0603; Resistance Vishay
52K8372
Res, Thick Film, 3K09, 1%, 0.1W, 0603; Resistance Vishay 52K8372
RES, THICK FILM, 3K09, 1%, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.1W, 0603; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3836
Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3836
RES, THICK FILM, 3K09, 1%, 0.1W, 0603, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K09, 1%, 0.1W, 0603, REEL; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.09KHCT-ND CRCW06033K09FKEA 17930-CRCW06033K09FKEA CRCW06033K09FKEA 52K8372 42K3836
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:3.09kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... 100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 3.09kΩ 0603 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K09, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K09, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details