Vishay Intertechnology, Inc. RES 3.00K OHM .25W 1% 0603 SMD CRCW06033K00FKEAHP

Description
RES 3.00Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM .25W 1% 0603 SMD - CRCW06033K00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM .25W 1% 0603 SMD
CRCW06033K00FKEAHP
RES 3.00K OHM .25W 1% 0603 SMD CRCW06033K00FKEAHP
RES 3.00Kohm .25W 1% 0603 SMD

RES 3.00Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KSDKR-ND
Chip Resistor - Surface Mount 541-3.00KSDKR-ND
3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KSCT-ND
Chip Resistor - Surface Mount 541-3.00KSCT-ND
3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KSTR-ND
Chip Resistor - Surface Mount 541-3.00KSTR-ND
3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3013
Res, 3 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3013
RES, 3 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 3 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033K00FKEAHP 541-3.00KSDKR-ND 33AK3013
Product Name RES 3.00K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 3 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details