Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW06033K00FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW06033K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW06033K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW06033K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW06033K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06033K00FKEA
SMD 75V 100mW Resistor 52-CRCW06033K00FKEA
0603 Thick Film Resistor, 3kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K00FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 3kR, 1%, 75V, 100mW, SMD Product overview: CRCW06033K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06033K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.00KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KHDKR-ND
Chip Resistor - Surface Mount 541-3.00KHDKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KHTR-ND
Chip Resistor - Surface Mount 541-3.00KHTR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00KHCT-ND
Chip Resistor - Surface Mount 541-3.00KHCT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790295
Surface Mount Resistors 6790295
Vishay CRCW06033K00FKEA

Vishay CRCW06033K00FKEA

Supplier's Site
Surface Mount Resistors - 1817931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817931
Surface Mount Resistors 1817931
Vishay CRCW06033K00FKEA

Vishay CRCW06033K00FKEA

Supplier's Site
Surface Mount Resistors - 1694366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694366
Surface Mount Resistors 1694366
Vishay CRCW06033K00FKEA

Vishay CRCW06033K00FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06033K00FKEA - 915858-CRCW06033K00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06033K00FKEA
915858-CRCW06033K00FKEA
Chip Resistor - Surface Mount - CRCW06033K00FKEA 915858-CRCW06033K00FKEA
Manufacturer: Vishay Win Source Part Number: 915858-CRCW06033K00F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 2266-CRCW06033K00FKE A, D11/CRCW0603 100 3K 1% ET1 E3, 541-3.00KHCT, 541-3.00KHDKR, 541-3.00KHTR

Manufacturer: Vishay
Win Source Part Number: 915858-CRCW06033K00FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 2266-CRCW06033K00FKEA, D11/CRCW0603 100 3K 1% ET1 E3, 541-3.00KHCT, 541-3.00KHDKR, 541-3.00KHTR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K00FKEA
Chip Resistor - Surface Mount CRCW06033K00FKEA
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Vishay - 52K8368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Vishay
52K8368
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Vishay 52K8368
RES, THICK FILM, 3K, 1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8369
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8369
RES, THICK FILM, 3K, 1%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5372 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5372
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5372
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06033K00FKEA 52-CRCW06033K00FKEA 541-3.00KHDKR-ND 6790295 1817931 915858-CRCW06033K00FKEA CRCW06033K00FKEA 52K8368 52K8369 61M5372
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3kohm; Resistance Tolerance:+/- 1%; Power Rating:0... SMD 75V 100mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW06033K00FKEA Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers