Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06033K00FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2849 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2849
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2849
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2849
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details