Vishay Intertechnology, Inc. RESIS, 39.2, 1%, 1/16W, SMT0603 CRCW060339R2FRT1E3

Description
RESIS, 39.2, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 39.2, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 39.2, 1%, 1/16W, SMT0603 - CRCW060339R2FRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 39.2, 1%, 1/16W, SMT0603
CRCW060339R2FRT1E3
RESIS, 39.2, 1%, 1/16W, SMT0603 CRCW060339R2FRT1E3
RESIS, 39.2, 1%, 1/16W, SMT0603

RESIS, 39.2, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060339R2FRT1E3
Product Name RESIS, 39.2, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details