Vishay Precision Group Chip Resistor - Surface Mount CRCW060339R2FKTA

Description
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060339R2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060339R2FKTATR-ND
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060339R2FKTADKR-ND
RES SMD 39.2 OHM 1% 1/10W 0603

RES SMD 39.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060339R2FKTACT-ND
RES SMD 39.2 OHM 1% 1/10W 0603

RES SMD 39.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 39.2ohms 1% - CRCW060339R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%
CRCW060339R2FKTA
Thick Film Resistors - SMD 1/10watt 39.2ohms 1% CRCW060339R2FKTA
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%

Thick Film Resistors - SMD 1/10watt 39.2ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060339R2FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060339R2FKTA
Resistors - Chip Resistor - Surface Mount CRCW060339R2FKTA
RES SMD 39.2 OHM 1% 1/10W 0603

RES SMD 39.2 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4186
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4186
RES, THICK FILM, 39R2, 1%, 0.1W, 0603, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39R2, 1%, 0.1W, 0603, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060339R2FKTATR-ND CRCW060339R2FKTA CRCW060339R2FKTA 07J4186
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 39.2ohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers