Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 39.2ohms 1% CRCW060339R2FKEB

Description
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 39.2ohms 1% - CRCW060339R2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%
CRCW060339R2FKEB
Thick Film Resistors - SMD 1/10watt 39.2ohms 1% CRCW060339R2FKEB
Thick Film Resistors - SMD 1/10watt 39.2ohms 1%

Thick Film Resistors - SMD 1/10watt 39.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060339R2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060339R2FKEB-ND
Chip Resistor - Surface Mount CRCW060339R2FKEB-ND
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060339R2FKEB CRCW060339R2FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 39.2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data