Vishay Precision Group Chip Resistor - Surface Mount CRCW060339R2FKEA

Description
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-39.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2HDKR-ND
Chip Resistor - Surface Mount 541-39.2HDKR-ND
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2HCT-ND
Chip Resistor - Surface Mount 541-39.2HCT-ND
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2HTR-ND
Chip Resistor - Surface Mount 541-39.2HTR-ND
39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060339R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060339R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060339R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3888
Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3888
RES, THICK FILM, 39R2, 1%, 0.1W, 0603, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.1W, 0603, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.1W, 0603; Resistance Vishay
52K8478
Res, Thick Film, 39R2, 1%, 0.1W, 0603; Resistance Vishay 52K8478
RES, THICK FILM, 39R2, 1%, 0.1W, 0603; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.1W, 0603; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-39.2HDKR-ND CRCW060339R2FKEA 42K3888 52K8478
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:39.2ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 39R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 39R2, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details