The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 39.2 Ohms and a power rating of 100 mW. It features a tolerance of 1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. The component is suitable for automotive applications due to its AEC-Q200 qualification. It is packaged with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor operates within a temperature range of -55 °C to +155 °C and has a low temperature coefficient of ±100 ppm/K. This product is ideal for engineers looking for reliable and stable resistors for their projects.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W3899 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |