Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1% CRCW060339R0FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1% - CRCW060339R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1%
CRCW060339R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1% CRCW060339R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEBTR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEBCT-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEBDKR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 39Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3029
Res, 39Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3029
RES, 39OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 39OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060339R0FKEB 541-CRCW060339R0FKEBTR-ND 33AK3029
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 39ohms 1% Chip Resistor - Surface Mount Res, 39Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details