Vishay Precision Group RES 39.0 OHM .25W 1% 0603 SMD CRCW060339R0FKEAHP

Description
RES 39.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 39.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM .25W 1% 0603 SMD - CRCW060339R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM .25W 1% 0603 SMD
CRCW060339R0FKEAHP
RES 39.0 OHM .25W 1% 0603 SMD CRCW060339R0FKEAHP
RES 39.0ohm .25W 1% 0603 SMD

RES 39.0ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEAHPCT-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEAHPTR-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKEAHPDKR-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1817685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817685
Surface Mount Resistors 1817685
Vishay CRCW060339R0FKEAHP

Vishay CRCW060339R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1817889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817889
Surface Mount Resistors 1817889
Vishay CRCW060339R0FKEAHP

Vishay CRCW060339R0FKEAHP

Supplier's Site
Smd Chip Resistor, 39 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4670 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 39 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4670
Smd Chip Resistor, 39 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4670
SMD Chip Resistor, 39 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 39 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060339R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060339R0FKEAHP
Chip Resistor - Surface Mount CRCW060339R0FKEAHP
RES SMD 39 OHM 1% 1/3W 0603

RES SMD 39 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060339R0FKEAHP 541-CRCW060339R0FKEAHPCT-ND 1817685 41R4670 CRCW060339R0FKEAHP
Product Name RES 39.0 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Smd Chip Resistor, 39 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details