Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060339K2FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060339K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060339K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060339K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-39.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KHCT-ND
Chip Resistor - Surface Mount 541-39.2KHCT-ND
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KHDKR-ND
Chip Resistor - Surface Mount 541-39.2KHDKR-ND
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KHTR-ND
Chip Resistor - Surface Mount 541-39.2KHTR-ND
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW060339K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060339K2FKEA
Automotive 75V 100mW Resistor 52-CRCW060339K2FKEA
0603 Thick Film Resistor, 39.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060339K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060339K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 39.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060339K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060339K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060339K2FKEA
915857-CRCW060339K2FKEA
Chip Resistor - Surface Mount - CRCW060339K2FKEA 915857-CRCW060339K2FKEA
Manufacturer: Vishay Win Source Part Number: 915857-CRCW060339K2F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-39.2KHCT, 541-39.2KHTR, 541-39.2KHDKR, D11/CRCW0603 100 39K2 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915857-CRCW060339K2FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-39.2KHCT, 541-39.2KHTR, 541-39.2KHDKR, D11/CRCW0603 100 39K2 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Vishay
52K8475
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Vishay 52K8475
RES, THICK FILM, 39K2, 1%, 0.1W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.1W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3887
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3887
RES, THICK FILM, 39K2, 1%, 0.1W, 0603, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.1W, 0603, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060339K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060339K2FKEA
Chip Resistor - Surface Mount CRCW060339K2FKEA
RES SMD 39.2K OHM 1% 1/10W 0603

RES SMD 39.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060339K2FKEA 541-39.2KHCT-ND 52-CRCW060339K2FKEA 915857-CRCW060339K2FKEA 52K8475 42K3887 CRCW060339K2FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060339K2FKEA Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details