Vishay Intertechnology, Inc. Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW060339K2DHEAP

Description
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW060339K2DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW060339K2DHEAP
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW060339K2DHEAP
Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060339K2DHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060339K2DHEAP-ND
Chip Resistor - Surface Mount CRCW060339K2DHEAP-ND
39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060339K2DHEAP CRCW060339K2DHEAP-ND
Product Name Res Thick Film 0603 39.2K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details