Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW060339K0JNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW060339K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW060339K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW060339K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-39KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KGCT-ND
Chip Resistor - Surface Mount 541-39KGCT-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KGTR-ND
Chip Resistor - Surface Mount 541-39KGTR-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KGDKR-ND
Chip Resistor - Surface Mount 541-39KGDKR-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Vishay - 59M6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Vishay
59M6807
Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Vishay 59M6807
RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060339K0JNEA 541-39KGCT-ND 59M6807
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 5%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 39K, 5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details