Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060339K0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW060339K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW060339K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060339K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Automotive 100mW 75V Resistor - 52-CRCW060339K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 75V Resistor
52-CRCW060339K0FKEA
Automotive 100mW 75V Resistor 52-CRCW060339K0FKEA
0603 Thick Film Chip Resistor, 39kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW060339K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060339K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor, 39kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW060339K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060339K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-39.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KHCT-ND
Chip Resistor - Surface Mount 541-39.0KHCT-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KHDKR-ND
Chip Resistor - Surface Mount 541-39.0KHDKR-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KHTR-ND
Chip Resistor - Surface Mount 541-39.0KHTR-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 39 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 39 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790285
Surface Mount Resistors 6790285
Vishay CRCW060339K0FKEA

Vishay CRCW060339K0FKEA

Supplier's Site
Surface Mount Resistors - 1694365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694365
Surface Mount Resistors 1694365
Vishay CRCW060339K0FKEA

Vishay CRCW060339K0FKEA

Supplier's Site
Surface Mount Resistors - 1817899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817899
Surface Mount Resistors 1817899
Vishay CRCW060339K0FKEA

Vishay CRCW060339K0FKEA

Supplier's Site
Res, Thick Film, 39K, 1%, 0.1W, 0603; Resistance Vishay - 52K8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.1W, 0603; Resistance Vishay
52K8474
Res, Thick Film, 39K, 1%, 0.1W, 0603; Resistance Vishay 52K8474
RES, THICK FILM, 39K, 1%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3886
Res, Thick Film, 39K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3886
RES, THICK FILM, 39K, 1%, 0.1W, 0603, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.1W, 0603, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5385 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5385
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5385
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060339K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060339K0FKEA
Chip Resistor - Surface Mount CRCW060339K0FKEA
RES SMD 39K OHM 1% 1/10W 0603

RES SMD 39K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060339K0FKEA 52-CRCW060339K0FKEA 541-39.0KHCT-ND 6790285 1817899 52K8474 42K3886 61M5385 CRCW060339K0FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance:+/- 1%; Power Rating:... Automotive 100mW 75V Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 39K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 39K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details