Vishay Intertechnology, Inc. RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE CRCW0603393J

Description
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE
Request a Quote
Description
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE - CRCW0603393J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE
CRCW0603393J
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE CRCW0603393J
RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE

RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603393J
Product Name RES SMT 0603 1/16W 5% 39K CRCW0603393J DALE
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details